PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M5-1-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60™ spring-loaded captive panel screws are low-profile fasteners designed for easy service access in thin sheet applications, featuring a knurled knob for tool or finger operation and a Phillips recess. They install into sheet thicknesses up to 0.200 in. (5.08 mm) and provide retention force up to 300 lbs. (1334 N) in aluminum and up to 425 lbs. (1890 N) in cold-rolled steel for the M5 thread size. All variants meet PennEngineering's quality standards and bear PEM® product markings.

Datasheet Summary
Powered by GS/AI

PF60™ spring-loaded captive panel screws are low-profile fasteners designed for easy service access in thin sheet applications, featuring a knurled knob for tool or finger operation and a Phillips recess. They install into sheet thicknesses up to 0.200 in. (5.08 mm) and provide retention force up to 300 lbs. (1334 N) in aluminum and up to 425 lbs. (1890 N) in cold-rolled steel for the M5 thread size. All variants meet PennEngineering's quality standards and bear PEM® product markings.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF60-M5-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF60-M5-1-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M5-1-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-M5-1-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11M-M6-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details