PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M5-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60-M5-0-CN is a low-profile, spring-loaded captive panel screw with an M5 x 0.8 metric thread, designed for installation into sheet metal up to 8 mm thick. It features a carbon steel screw and retainer with bright nickel plating per ASTM B689, a 300 series stainless steel spring, and a flush-mounted design with a Phillips driver recess. The part includes a shoulder for positive installation stop and is compliant with ASME B1.13M, 6g thread tolerances. Installed height above sheet is 13.46 mm, with minimum edge distance of 8.4 mm. The series supports DuraBlack finish as an option.

Datasheet Summary
Powered by GS/AI

PF60-M5-0-CN is a low-profile, spring-loaded captive panel screw with an M5 x 0.8 metric thread, designed for installation into sheet metal up to 8 mm thick. It features a carbon steel screw and retainer with bright nickel plating per ASTM B689, a 300 series stainless steel spring, and a flush-mounted design with a Phillips driver recess. The part includes a shoulder for positive installation stop and is compliant with ASME B1.13M, 6g thread tolerances. Installed height above sheet is 13.46 mm, with minimum edge distance of 8.4 mm. The series supports DuraBlack finish as an option.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF60-M5-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF60-M5-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M5-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-M5-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M4-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-032-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details