PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M5-0-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60-M5-0-CN-2 is a low-profile, spring-loaded captive panel screw with an M5 thread, bright nickel finish, and a 5.72 mm shank length. It is designed for installation in sheet metal up to 8 mm thick, with a minimum hole size of 8 mm and a minimum edge distance of 8.4 mm. The screw features a knurled retaining ring for positive locating, a carbon steel body, a 300 series stainless steel spring, and a Phillips driver recess. It is compatible with 6.38 mm thickness material and provides a flush-mounting profile suitable for panels requiring tool or finger access.

Datasheet Summary
Powered by GS/AI

PF60-M5-0-CN-2 is a low-profile, spring-loaded captive panel screw with an M5 thread, bright nickel finish, and a 5.72 mm shank length. It is designed for installation in sheet metal up to 8 mm thick, with a minimum hole size of 8 mm and a minimum edge distance of 8.4 mm. The screw features a knurled retaining ring for positive locating, a carbon steel body, a 300 series stainless steel spring, and a Phillips driver recess. It is compatible with 6.38 mm thickness material and provides a flush-mounting profile suitable for panels requiring tool or finger access.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF60-M5-0-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF60-M5-0-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M5-0-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-M5-0-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-032-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details