PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M4-1-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF60 series consists of low-profile, spring-loaded captive panel screws designed for easy service access without loose hardware. These fasteners install into thin sheet materials and provide a flush-mounted, tool- or finger-operable knob with a Phillips recess. The series is rated for installation into aluminum and cold-rolled steel, with pushout forces up to 1334 N for M4 threading and retainer forces up to 26.7 kN. The design accommodates circuit boards and stainless steel panels, and is available in standard black coloring. The PF60-M4-1-CN part is an ordered variant of the PF60 series with M4 metric threading, consistent with the series' performance data.

Datasheet Summary
Powered by GS/AI

The PF60 series consists of low-profile, spring-loaded captive panel screws designed for easy service access without loose hardware. These fasteners install into thin sheet materials and provide a flush-mounted, tool- or finger-operable knob with a Phillips recess. The series is rated for installation into aluminum and cold-rolled steel, with pushout forces up to 1334 N for M4 threading and retainer forces up to 26.7 kN. The design accommodates circuit boards and stainless steel panels, and is available in standard black coloring. The PF60-M4-1-CN part is an ordered variant of the PF60 series with M4 metric threading, consistent with the series' performance data.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF60-M4-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF60-M4-1-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M4-1-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-M4-1-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19593 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Captive Screws - PF11M-M3-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details