PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M4-0-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF60 series consists of low-profile, spring-loaded captive panel screws with a knurled knob and Phillips driver recess, designed for installation into sheet metal up to 0.060 inch thick with a minimum edge distance of 0.29 inch. The screw shaft is hardened carbon steel with bright nickel plating, the retainer and knob are carbon steel with bright nickel finish, and the spring is 300 series stainless steel. It is rated for sheet hardness up to 70 HRC and supports metric M4 threads with a thread pitch of 0.7 mm. The installed height above the sheet is 0.246 inch, and the head diameter is 0.530 inch. All variants in the series share these characteristics.

Datasheet Summary
Powered by GS/AI

The PF60 series consists of low-profile, spring-loaded captive panel screws with a knurled knob and Phillips driver recess, designed for installation into sheet metal up to 0.060 inch thick with a minimum edge distance of 0.29 inch. The screw shaft is hardened carbon steel with bright nickel plating, the retainer and knob are carbon steel with bright nickel finish, and the spring is 300 series stainless steel. It is rated for sheet hardness up to 70 HRC and supports metric M4 threads with a thread pitch of 0.7 mm. The installed height above the sheet is 0.246 inch, and the head diameter is 0.530 inch. All variants in the series share these characteristics.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF60-M4-0-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF60-M4-0-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M4-0-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-M4-0-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-032-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details