PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M4-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60-M4-0-BN is a low-profile, spring-loaded captive panel screw with a metric M4 thread, hardened carbon steel screw, carbon steel retainer, and a black nitride finish compliant with AMS2753, Section 3. The screw is designed for installation into sheet metal up to 0.058 inch (1.48 mm) thick, with a minimum hole size of 0.060 inch (1.5 mm) and a minimum edge distance of 0.29 inch (7.4 mm). It features a knurled retention cap and a Phillips driver recess, delivering a installed height of 0.520 inch (13.21 mm) and a total length of 0.375 inch (9.5 mm) to the shoulder. The spring is made from 300 series stainless steel. The assembly is intended for repeated access applications requiring secure, flush mounting without loose hardware.

Datasheet Summary
Powered by GS/AI

PF60-M4-0-BN is a low-profile, spring-loaded captive panel screw with a metric M4 thread, hardened carbon steel screw, carbon steel retainer, and a black nitride finish compliant with AMS2753, Section 3. The screw is designed for installation into sheet metal up to 0.058 inch (1.48 mm) thick, with a minimum hole size of 0.060 inch (1.5 mm) and a minimum edge distance of 0.29 inch (7.4 mm). It features a knurled retention cap and a Phillips driver recess, delivering a installed height of 0.520 inch (13.21 mm) and a total length of 0.375 inch (9.5 mm) to the shoulder. The spring is made from 300 series stainless steel. The assembly is intended for repeated access applications requiring secure, flush mounting without loose hardware.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF60-M4-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF60-M4-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M4-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-M4-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-M3-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11-M3.5-2 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details