PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M4-0-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60™ low-profile, spring-loaded captive panel screws are designed for easy service access in thin metal panels, featuring a carbon steel knob and retainer with black nitride finish (AMS2753, Section 3), a hardened carbon steel screw, and a 300 series stainless steel spring. The M4×0.7 thread size accommodates sheet thicknesses up to 6.4 mm, with a minimum hole size of 6.4 mm and minimum edge distance of 7.4 mm. The assembled height exceeds 13.46 mm, and the screw head accepts a #2 driver. The mounting profile provides a positive stop during installation.

Datasheet Summary
Powered by GS/AI

PF60™ low-profile, spring-loaded captive panel screws are designed for easy service access in thin metal panels, featuring a carbon steel knob and retainer with black nitride finish (AMS2753, Section 3), a hardened carbon steel screw, and a 300 series stainless steel spring. The M4×0.7 thread size accommodates sheet thicknesses up to 6.4 mm, with a minimum hole size of 6.4 mm and minimum edge distance of 7.4 mm. The assembled height exceeds 13.46 mm, and the screw head accepts a #2 driver. The mounting profile provides a positive stop during installation.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF60-M4-0-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF60-M4-0-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M4-0-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-M4-0-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19582 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details