PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M3-5-0-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60 series low-profile, spring-loaded captive panel screws feature a carbon steel knob with bright nickel finish, a hardened carbon steel screw, and a 300 series stainless steel spring. They install into sheet materials up to 0.060 inch (1.52 mm) thick with a minimum hole size of 0.058 inch (1.48 mm) for M3 threads and provide a clinching profile for positive stop during installation. The part includes a Phillips driver recess and complies with ASME B1.1 and B1.13M thread standards.

Datasheet Summary
Powered by GS/AI

PF60 series low-profile, spring-loaded captive panel screws feature a carbon steel knob with bright nickel finish, a hardened carbon steel screw, and a 300 series stainless steel spring. They install into sheet materials up to 0.060 inch (1.52 mm) thick with a minimum hole size of 0.058 inch (1.48 mm) for M3 threads and provide a clinching profile for positive stop during installation. The part includes a Phillips driver recess and complies with ASME B1.1 and B1.13M thread standards.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF60-M3-5-0-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF60-M3-5-0-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M3-5-0-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-M3-5-0-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-440-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details