PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M3-1-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60™ low-profile, spring-loaded captive panel screws are designed for secure, tool- or finger-operated attachment to thin sheets with subsequent access required. The part features a carbon steel knob and retainer with bright nickel finish, a hardened carbon steel screw, and a 300 series stainless steel spring. It installs into M3 metric threads with a minimum sheet thickness of 0.77 mm and maximum thickness of 1.5 mm. Installed height above sheet is 13.21 mm, with a minimum distance to sheet edge of 8.4 mm. Retainer pushout resistance is 22.2 N in aluminum and 400 N in cold-rolled steel. The Phillips driver recess is standard.

Datasheet Summary
Powered by GS/AI

PF60™ low-profile, spring-loaded captive panel screws are designed for secure, tool- or finger-operated attachment to thin sheets with subsequent access required. The part features a carbon steel knob and retainer with bright nickel finish, a hardened carbon steel screw, and a 300 series stainless steel spring. It installs into M3 metric threads with a minimum sheet thickness of 0.77 mm and maximum thickness of 1.5 mm. Installed height above sheet is 13.21 mm, with a minimum distance to sheet edge of 8.4 mm. Retainer pushout resistance is 22.2 N in aluminum and 400 N in cold-rolled steel. The Phillips driver recess is standard.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF60-M3-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF60-M3-1-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M3-1-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-M3-1-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
2 suppliers
Captive Screws - PF11MF-M6-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers