PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M3-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF60-M3-0-BN is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for secure fastening with subsequent access. It features a metric M3 thread, a bright nickel finish (CN), and a black nitride finish (BN) option for the knob, retainer, and screw. The part is constructed with a carbon steel knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. It is intended for use in sheet materials with hardness up to 70 HRC and provides a positive stop during installation. The drive type is Phillips #2, with a minimum hole size of 3.5 mm and a minimum distance to edge of 9.7 mm. The part supports panel thicknesses up to 9.5 mm.

Datasheet Summary
Powered by GS/AI

The PF60-M3-0-BN is a low-profile, spring-loaded captive panel screw in the PF60 series, designed for secure fastening with subsequent access. It features a metric M3 thread, a bright nickel finish (CN), and a black nitride finish (BN) option for the knob, retainer, and screw. The part is constructed with a carbon steel knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. It is intended for use in sheet materials with hardness up to 70 HRC and provides a positive stop during installation. The drive type is Phillips #2, with a minimum hole size of 3.5 mm and a minimum distance to edge of 9.7 mm. The part supports panel thicknesses up to 9.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF60-M3-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF60-M3-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M3-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-M3-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Captive Screws - PF11MF-0420-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details