PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-832-1-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF60 series comprises low-profile, spring-loaded captive panel screws designed for secure attachment of thin metal panels with subsequent service access. These fasteners feature a large knob head and are available with Phillips or six-lobe recesses for tool or finger operation. They install into thin sheets and maintain a low profile above the panel surface, suitable for applications requiring both functional and cosmetic constraints. The series supports use in painted and stainless steel panels and is compatible with circuit boards. All variants share the same spring-loaded, self-clinching design and are identified by the PEM® trademark stamp.

Datasheet Summary
Powered by GS/AI

The PF60 series comprises low-profile, spring-loaded captive panel screws designed for secure attachment of thin metal panels with subsequent service access. These fasteners feature a large knob head and are available with Phillips or six-lobe recesses for tool or finger operation. They install into thin sheets and maintain a low profile above the panel surface, suitable for applications requiring both functional and cosmetic constraints. The series supports use in painted and stainless steel panels and is compatible with circuit boards. All variants share the same spring-loaded, self-clinching design and are identified by the PEM® trademark stamp.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF60-832-1-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF60-832-1-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-832-1-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-832-1-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-032-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details