PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-632-1-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60-632-1-BN is a low-profile, spring-loaded captive panel screw with a #2 driver recess, designed for sheet metal applications requiring tool or finger actuation. The part features a carbon steel knob and retainer with Black Nitride finish (AMS2753, Section 3), a hardened carbon steel screw, and a 300 series stainless steel spring. It is rated for installation in sheet materials with hardness up to 70 HRC and supports a 0.138-32 UNC thread. The maximum sheet thickness is 0.060 inch, with a minimum hole size of 0.030 inch and a minimum distance to edge of 0.28 inch. The installed height above the sheet is 0.520 inch. The retainer has a groove and dimples to designate the metric thread variant.

Datasheet Summary
Powered by GS/AI

PF60-632-1-BN is a low-profile, spring-loaded captive panel screw with a #2 driver recess, designed for sheet metal applications requiring tool or finger actuation. The part features a carbon steel knob and retainer with Black Nitride finish (AMS2753, Section 3), a hardened carbon steel screw, and a 300 series stainless steel spring. It is rated for installation in sheet materials with hardness up to 70 HRC and supports a 0.138-32 UNC thread. The maximum sheet thickness is 0.060 inch, with a minimum hole size of 0.030 inch and a minimum distance to edge of 0.28 inch. The installed height above the sheet is 0.520 inch. The retainer has a groove and dimples to designate the metric thread variant.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF60-632-1-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF60-632-1-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-632-1-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-632-1-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details