PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-632-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF60-632-0-BN is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess, designed for use in sheet metals up to 0.060 inch thick with a minimum hole size of 0.030 inch. It features a carbon steel screw and retainer with a black nitride finish (AMS2753, Section 3), and a 300 series stainless steel spring. The part provides a positive stop during installation and is rated for sheet hardness up to 70 HRC. It mates with a 6-32 thread and has an installed height of 0.438 inch. The screw is compliant with ASME B1.1 and ASME B1.13M standards.

Datasheet Summary
Powered by GS/AI

The PF60-632-0-BN is a low-profile, spring-loaded captive panel screw with a #2 Phillips driver recess, designed for use in sheet metals up to 0.060 inch thick with a minimum hole size of 0.030 inch. It features a carbon steel screw and retainer with a black nitride finish (AMS2753, Section 3), and a 300 series stainless steel spring. The part provides a positive stop during installation and is rated for sheet hardness up to 70 HRC. It mates with a 6-32 thread and has an installed height of 0.438 inch. The screw is compliant with ASME B1.1 and ASME B1.13M standards.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF60-632-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF60-632-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-632-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-632-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19640 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11MF-832-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers