PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-440-1-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF60-440-1-BN is a low-profile, spring-loaded captive panel screw with a 0.112-40 thread, designed for use in thin sheet materials up to 0.060 inch thick. It features a carbon steel screw and retainer with a Black Nitride (BN) finish per AMS2753, Section 3, and a 300 series stainless steel spring. The part includes a knurled head for tool or finger operation and a Phillips driver recess. Installed height above the sheet is 0.520 inch, with a minimum hole size of 0.030 inch and minimum edge distance of 0.26 inch. Retainer pushout resistance is 300 lbs. in cold-rolled steel. The design provides a positive stop during installation via a shoulder and is certified for use in sheet hardness up to 60 HRC. The part is part of the PF60 series, which this exact variant matches with its finish code.

Datasheet Summary
Powered by GS/AI

The PF60-440-1-BN is a low-profile, spring-loaded captive panel screw with a 0.112-40 thread, designed for use in thin sheet materials up to 0.060 inch thick. It features a carbon steel screw and retainer with a Black Nitride (BN) finish per AMS2753, Section 3, and a 300 series stainless steel spring. The part includes a knurled head for tool or finger operation and a Phillips driver recess. Installed height above the sheet is 0.520 inch, with a minimum hole size of 0.030 inch and minimum edge distance of 0.26 inch. Retainer pushout resistance is 300 lbs. in cold-rolled steel. The design provides a positive stop during installation via a shoulder and is certified for use in sheet hardness up to 60 HRC. The part is part of the PF60 series, which this exact variant matches with its finish code.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF60-440-1-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF60-440-1-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-440-1-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-440-1-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11MW-032-12 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19630 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details