PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-440-0-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60-440-0-CN-2 is a low-profile, spring-loaded captive panel screw with a 0.112-40 (4-40) thread, designed for use in sheet metal up to 0.060 inch thick. It features a carbon steel screw and retainer with bright nickel finish over copper flash, and a 300 series stainless steel spring. The screw has a knurled shank and a Phillips driver recess, with an installed height of 0.520 inch and a minimum hole size of 0.030 inch. A shoulder provides a positive installation stop. The part is compatible with panels of hardness 10 to 70 Rockwell B, and is intended for applications requiring secure, repeatable access without loose hardware.

Datasheet Summary
Powered by GS/AI

PF60-440-0-CN-2 is a low-profile, spring-loaded captive panel screw with a 0.112-40 (4-40) thread, designed for use in sheet metal up to 0.060 inch thick. It features a carbon steel screw and retainer with bright nickel finish over copper flash, and a 300 series stainless steel spring. The screw has a knurled shank and a Phillips driver recess, with an installed height of 0.520 inch and a minimum hole size of 0.030 inch. A shoulder provides a positive installation stop. The part is compatible with panels of hardness 10 to 70 Rockwell B, and is intended for applications requiring secure, repeatable access without loose hardware.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF60-440-0-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF60-440-0-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-440-0-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-440-0-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19627 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details