PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-032-1-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF60-032-1-CN is a low-profile, spring-loaded captive panel screw with a #10-32 thread, designed for use in sheet materials up to 0.060 in. thick. It features a carbon steel knob with bright nickel over copper flash finish, a hardened carbon steel screw, and a 300 series stainless steel spring. The assembly includes a clinching profile for secure installation and provides a positive stop during mounting. The part is compatible with a #2 Phillips driver and has a minimum hole size of 0.030 in. and minimum edge distance of 0.290 in. Fastener performance data confirms a retainer pushout force of 260 lbs. in cold-rolled steel and 8000 lbs. installation force.

Datasheet Summary
Powered by GS/AI

The PF60-032-1-CN is a low-profile, spring-loaded captive panel screw with a #10-32 thread, designed for use in sheet materials up to 0.060 in. thick. It features a carbon steel knob with bright nickel over copper flash finish, a hardened carbon steel screw, and a 300 series stainless steel spring. The assembly includes a clinching profile for secure installation and provides a positive stop during mounting. The part is compatible with a #2 Phillips driver and has a minimum hole size of 0.030 in. and minimum edge distance of 0.290 in. Fastener performance data confirms a retainer pushout force of 260 lbs. in cold-rolled steel and 8000 lbs. installation force.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF60-032-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF60-032-1-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-032-1-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-032-1-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Captive Screws - PF11M-M5-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers