PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-032-1-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60-032-1-BN is a low-profile, spring-loaded captive panel screw with a #10-32 threaded shank, carbon steel body, and black nitride finish. It features a knurled shank for retention and a Phillips driver recess for tool or finger operation. The assembled height above the sheet is 0.520 inches, with a minimum hole size of 0.030 inches and minimum hole-to-edge distance of 0.33 inches. It is rated for installation into sheet materials up to 0.312 inches thick and provides a retainer pushout force of 160 lbf in cold-rolled steel. The finish complies with AMS2753, Section 3.

Datasheet Summary
Powered by GS/AI

PF60-032-1-BN is a low-profile, spring-loaded captive panel screw with a #10-32 threaded shank, carbon steel body, and black nitride finish. It features a knurled shank for retention and a Phillips driver recess for tool or finger operation. The assembled height above the sheet is 0.520 inches, with a minimum hole size of 0.030 inches and minimum hole-to-edge distance of 0.33 inches. It is rated for installation into sheet materials up to 0.312 inches thick and provides a retainer pushout force of 160 lbf in cold-rolled steel. The finish complies with AMS2753, Section 3.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF60-032-1-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF60-032-1-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-032-1-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-032-1-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M3.5-0 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19633 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details