PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-032-0-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF60 series consists of low-profile, spring-loaded captive panel screws with a knurled knob and Phillips driver recess, designed for use in sheet metal up to 0.060 inch thick with a minimum hole size of 0.030 inch. The screw is made of hardened carbon steel with a bright nickel finish over copper flash, or a black nitride finish (BN) per AMS2753, Section 3. It features a 1/4-20 thread, a 0.530 inch installed height, and a 0.330 inch hole center-to-edge distance. The retainer and spring are carbon steel and 300 series stainless steel, respectively. The design provides a positive stop during installation and is suitable for use in stainless steel panels.

Datasheet Summary
Powered by GS/AI

The PF60 series consists of low-profile, spring-loaded captive panel screws with a knurled knob and Phillips driver recess, designed for use in sheet metal up to 0.060 inch thick with a minimum hole size of 0.030 inch. The screw is made of hardened carbon steel with a bright nickel finish over copper flash, or a black nitride finish (BN) per AMS2753, Section 3. It features a 1/4-20 thread, a 0.530 inch installed height, and a 0.330 inch hole center-to-edge distance. The retainer and spring are carbon steel and 300 series stainless steel, respectively. The design provides a positive stop during installation and is suitable for use in stainless steel panels.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF60-032-0-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF60-032-0-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-032-0-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-032-0-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details