PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF52-M5-1-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF52 is a low-profile, spring-loaded captive panel screw designed for attaching thin metal panels and other components requiring repeated access. It features a large knob head with a Phillips recess for tool or finger operation and is installed into sheets up to 0.040 in. thick. The part includes a retaining ring to prevent dislodgement and is compatible with M5 threading. Available configurations include black oxide finish and compliance with UL standards for corrosion resistance.

Datasheet Summary
Powered by GS/AI

The PF52 is a low-profile, spring-loaded captive panel screw designed for attaching thin metal panels and other components requiring repeated access. It features a large knob head with a Phillips recess for tool or finger operation and is installed into sheets up to 0.040 in. thick. The part includes a retaining ring to prevent dislodgement and is compatible with M5 threading. Available configurations include black oxide finish and compliance with UL standards for corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF52-M5-1-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF52-M5-1-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF52-M5-1-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF52-M5-1-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Screws - PF11-M5-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11-832-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details