PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF52-M4-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF52 is a low-profile, spring-loaded captive panel screw designed for easy tool or finger operation with a Phillips recess. It installs into thin sheets and maintains secure attachment for repeated access. The screw is compatible with metric threads and features a textured head for improved grip. This variant is part of the PF50 series, which includes PF51 and PF52 models with identical construction and performance characteristics.

Datasheet Summary
Powered by GS/AI

The PF52 is a low-profile, spring-loaded captive panel screw designed for easy tool or finger operation with a Phillips recess. It installs into thin sheets and maintains secure attachment for repeated access. The screw is compatible with metric threads and features a textured head for improved grip. This variant is part of the PF50 series, which includes PF51 and PF52 models with identical construction and performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF52-M4-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF52-M4-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF52-M4-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF52-M4-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M4-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
PEM eConnect® Contact Bushing -  - PennEngineering®
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.1580 inch (4.01 mm)
Hole Size 0.2650 inch (6.73 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details