PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF52-M3-5-1-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF52 is a low-profile, spring-loaded captive panel screw designed for mounting into thin sheets and providing tool or finger access. It features a Phillips recess and is available in metric thread sizes, including M3. The design accommodates installation into printed circuit boards and stainless steel panels, with options for anti-corrosion coating and black coloring. Height above the sheet and compatibility with various material thicknesses are standardized across the PF50 series.

Datasheet Summary
Powered by GS/AI

PF52 is a low-profile, spring-loaded captive panel screw designed for mounting into thin sheets and providing tool or finger access. It features a Phillips recess and is available in metric thread sizes, including M3. The design accommodates installation into printed circuit boards and stainless steel panels, with options for anti-corrosion coating and black coloring. Height above the sheet and compatibility with various material thicknesses are standardized across the PF50 series.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF52-M3-5-1-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF52-M3-5-1-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF52-M3-5-1-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF52-M3-5-1-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - HSCB-M3-3-ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - PF11M-032-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11-M3.5-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details