PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF52-M3-5-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF52 is a low-profile, spring-loaded captive panel screw designed for secure attachment of thin metal panels with easy service access. It features a large knob with a Phillips recess for tool or finger operation and installs into sheets as thin as 0.5 mm. The screw is compatible with M3 threading and maintains a flush or near-flush installed height. It is available in standard black color and suitable for painted or stainless steel panels. All PF52 variants share this core design and function.

Datasheet Summary
Powered by GS/AI

PF52 is a low-profile, spring-loaded captive panel screw designed for secure attachment of thin metal panels with easy service access. It features a large knob with a Phillips recess for tool or finger operation and installs into sheets as thin as 0.5 mm. The screw is compatible with M3 threading and maintains a flush or near-flush installed height. It is available in standard black color and suitable for painted or stainless steel panels. All PF52 variants share this core design and function.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF52-M3-5-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF52-M3-5-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF52-M3-5-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF52-M3-5-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details