PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF52-M3-1-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF52 is a low-profile, spring-loaded captive panel screw designed for attachment to thin metal panels requiring subsequent access. It features a large knob head with a Phillips recess for tool or finger operation and is intended for use with M3 threading. The part installs into sheets as thin as 0.4 mm and is available in standard black finish. It is compliant with the PF50 series, sharing its low-profile design and spring-loaded action, but specific dimensional or material attributes beyond threading and finish are not detailed for this exact variant.

Datasheet Summary
Powered by GS/AI

The PF52 is a low-profile, spring-loaded captive panel screw designed for attachment to thin metal panels requiring subsequent access. It features a large knob head with a Phillips recess for tool or finger operation and is intended for use with M3 threading. The part installs into sheets as thin as 0.4 mm and is available in standard black finish. It is compliant with the PF50 series, sharing its low-profile design and spring-loaded action, but specific dimensional or material attributes beyond threading and finish are not detailed for this exact variant.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF52-M3-1-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF52-M3-1-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF52-M3-1-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF52-M3-1-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - HSCB-M3-3ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
View Details