PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF52-440-1-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF52 is a low-profile, spring-loaded captive panel screw designed for attaching thin material components where repeated access is required. It features a large knurled knob for tool or finger operation and a Phillips recess, with a standard driver recess as shown in the height comparison guide. The screw installs into panels and retains its position without loose hardware, accommodating misalignment and offering flush mounting options. Available material and finish options are not specified for PF52-440-1-BN-2 beyond the series characteristics. The matching thread size is not stated, nor are its exact dimensions or performance ratings for this variant.

Datasheet Summary
Powered by GS/AI

PF52 is a low-profile, spring-loaded captive panel screw designed for attaching thin material components where repeated access is required. It features a large knurled knob for tool or finger operation and a Phillips recess, with a standard driver recess as shown in the height comparison guide. The screw installs into panels and retains its position without loose hardware, accommodating misalignment and offering flush mounting options. Available material and finish options are not specified for PF52-440-1-BN-2 beyond the series characteristics. The matching thread size is not stated, nor are its exact dimensions or performance ratings for this variant.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF52-440-1-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF52-440-1-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF52-440-1-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF52-440-1-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Captive Screws - PF11MW-032-12BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details