PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF52-0420-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified, part number PF52-0420-0-BN, is designed to provide secure fastening for metal panels or thin material components while minimizing the risk of loose hardware. This product features a low-profile design that meets both functional and aesthetic requirements, making it suitable for applications requiring easy access to internal components. The spring-loaded mechanism ensures that the screw remains captive, preventing it from falling out during maintenance or service. The screw is compatible with various self-clinching nuts, enhancing its versatility in different installation scenarios. Fastener drawings and models are available for reference, aiding in the design and integration process.

Datasheet Summary
Powered by GS/AI

The Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified, part number PF52-0420-0-BN, is designed to provide secure fastening for metal panels or thin material components while minimizing the risk of loose hardware. This product features a low-profile design that meets both functional and aesthetic requirements, making it suitable for applications requiring easy access to internal components. The spring-loaded mechanism ensures that the screw remains captive, preventing it from falling out during maintenance or service. The screw is compatible with various self-clinching nuts, enhancing its versatility in different installation scenarios. Fastener drawings and models are available for reference, aiding in the design and integration process.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF52-0420-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF52-0420-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF52-0420-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF52-0420-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers