PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF51-M5-1-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF51 is a low-profile, spring-loaded captive panel screw designed for easy tool or finger operation with a Phillips recess. It is intended for mounting into thin metal panels and provides secure, repeatable access without loose hardware. The screw installs into 0.062 inch thick sheets and is compatible with M5 threading. The design supports use in applications requiring a flush or near-flush profile and is available in standard black finish. It shares the core features of the PF50, PF51, and PF52 series, all of which are spring-loaded and designed for precision panel attachment.

Datasheet Summary
Powered by GS/AI

The PF51 is a low-profile, spring-loaded captive panel screw designed for easy tool or finger operation with a Phillips recess. It is intended for mounting into thin metal panels and provides secure, repeatable access without loose hardware. The screw installs into 0.062 inch thick sheets and is compatible with M5 threading. The design supports use in applications requiring a flush or near-flush profile and is available in standard black finish. It shares the core features of the PF50, PF51, and PF52 series, all of which are spring-loaded and designed for precision panel attachment.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF51-M5-1-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF51-M5-1-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF51-M5-1-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF51-M5-1-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details