PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF51-M5-1-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF51-M5-1-BN is a low-profile captive panel screw designed for applications requiring easy access to panels without the risk of losing hardware. This spring-loaded fastener is suitable for attaching metal panels or thin materials, ensuring that components remain secure during operation. The design minimizes protrusion, making it ideal for environments where space is limited or aesthetics are important. The screw features a large head with a Phillips recess, allowing for convenient operation by hand or with tools. This product is part of PennEngineering's range of captive panel screws, which are engineered to enhance serviceability while protecting internal components from potential damage.

Datasheet Summary
Powered by GS/AI

The PF51-M5-1-BN is a low-profile captive panel screw designed for applications requiring easy access to panels without the risk of losing hardware. This spring-loaded fastener is suitable for attaching metal panels or thin materials, ensuring that components remain secure during operation. The design minimizes protrusion, making it ideal for environments where space is limited or aesthetics are important. The screw features a large head with a Phillips recess, allowing for convenient operation by hand or with tools. This product is part of PennEngineering's range of captive panel screws, which are engineered to enhance serviceability while protecting internal components from potential damage.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF51-M5-1-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF51-M5-1-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF51-M5-1-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF51-M5-1-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Captive Screws - PF11-M4-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details