PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF51-440-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF51 is a low-profile, spring-loaded captive panel screw designed for easy tool or finger operation with a Phillips recess, suitable for attaching thin metal panels and enabling repeated access without loose components. It installs into sheets as thin as 0.020 in (0.51 mm) and is rated for use with stainless steel and painted panels. The screw features a flush-mounted design and is available in standard black coloring. All variants in the PF50/PF51/PF52 series share identical core functionality and installation characteristics.

Datasheet Summary
Powered by GS/AI

The PF51 is a low-profile, spring-loaded captive panel screw designed for easy tool or finger operation with a Phillips recess, suitable for attaching thin metal panels and enabling repeated access without loose components. It installs into sheets as thin as 0.020 in (0.51 mm) and is rated for use with stainless steel and painted panels. The screw features a flush-mounted design and is available in standard black coloring. All variants in the PF50/PF51/PF52 series share identical core functionality and installation characteristics.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF51-440-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF51-440-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF51-440-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF51-440-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-832-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11-632-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details