PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF50-M5-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF50 series consists of low-profile, spring-loaded captive panel screws designed for easy tool or finger operation with a Phillips recess. These fasteners install into thin metal panels and provide secure, reusable attachment for applications requiring frequent access. The design ensures no loose components and supports installation in circuit boards or thin sheet materials. The series is available in metric thread sizes and accommodates varying panel thicknesses. Standard colors include black, and the fasteners are compatible with stainless steel panels. Custom lengths and threading options are available on special order.

Datasheet Summary
Powered by GS/AI

The PF50 series consists of low-profile, spring-loaded captive panel screws designed for easy tool or finger operation with a Phillips recess. These fasteners install into thin metal panels and provide secure, reusable attachment for applications requiring frequent access. The design ensures no loose components and supports installation in circuit boards or thin sheet materials. The series is available in metric thread sizes and accommodates varying panel thicknesses. Standard colors include black, and the fasteners are compatible with stainless steel panels. Custom lengths and threading options are available on special order.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF50-M5-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF50-M5-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF50-M5-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF50-M5-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M4-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-M5-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details