PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF50-M3-5-0-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF50 series low-profile, spring-loaded captive panel screws feature a large knob with a Phillips recess for tool or finger operation and are designed for installation into thin metal panels where repeated access is required. The series is available in metric thread sizes including M3 and provides spring-loaded functionality to maintain panel alignment and reduce misalignment risks. All variants in the series share the same low-profile design and installation method, with installed height and thread size specified in the product family documentation.

Datasheet Summary
Powered by GS/AI

PF50 series low-profile, spring-loaded captive panel screws feature a large knob with a Phillips recess for tool or finger operation and are designed for installation into thin metal panels where repeated access is required. The series is available in metric thread sizes including M3 and provides spring-loaded functionality to maintain panel alignment and reduce misalignment risks. All variants in the series share the same low-profile design and installation method, with installed height and thread size specified in the product family documentation.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF50-M3-5-0-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF50-M3-5-0-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF50-M3-5-0-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF50-M3-5-0-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19634 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details