PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF50-M3-0-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF50 series comprises low-profile, spring-loaded captive panel screws designed for attaching thin metal panels or components requiring repeated access. The fasteners feature a large knob head with a Phillips recess for tool or finger operation and are installed into sheets through a predrilled hole, retaining their position even when unscrewed. They are compatible with metric threads and suitable for use on painted or stainless steel panels, with standard black color available. These screws are designed to minimize loose hardware risks and provide flush mounting.

Datasheet Summary
Powered by GS/AI

The PF50 series comprises low-profile, spring-loaded captive panel screws designed for attaching thin metal panels or components requiring repeated access. The fasteners feature a large knob head with a Phillips recess for tool or finger operation and are installed into sheets through a predrilled hole, retaining their position even when unscrewed. They are compatible with metric threads and suitable for use on painted or stainless steel panels, with standard black color available. These screws are designed to minimize loose hardware risks and provide flush mounting.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF50-M3-0-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF50-M3-0-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF50-M3-0-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF50-M3-0-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19635 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details