PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF32-M6-35-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF32-M6-35-CN-2 is a low-profile, spring-loaded captive panel screw with an M6 x 1 thread, 1.5 mm shank length, and bright nickel over copper flash finish. It is designed for use in thin sheet materials, with a minimum sheet thickness of 0.97 mm and maximum of 1.5 mm. The screw features a knurled cap for tool or hand operation, and a retaining ring that secures it to the panel after insertion. Installed height above the sheet is 17.15 mm, with a minimum distance of 9.65 mm from the hole centerline to the panel edge. The spring is made of 300 series stainless steel, and the screw body is carbon steel. The part is part of the PF30 series, which includes variants with different thread sizes and finishes.

Datasheet Summary
Powered by GS/AI

The PF32-M6-35-CN-2 is a low-profile, spring-loaded captive panel screw with an M6 x 1 thread, 1.5 mm shank length, and bright nickel over copper flash finish. It is designed for use in thin sheet materials, with a minimum sheet thickness of 0.97 mm and maximum of 1.5 mm. The screw features a knurled cap for tool or hand operation, and a retaining ring that secures it to the panel after insertion. Installed height above the sheet is 17.15 mm, with a minimum distance of 9.65 mm from the hole centerline to the panel edge. The spring is made of 300 series stainless steel, and the screw body is carbon steel. The part is part of the PF30 series, which includes variants with different thread sizes and finishes.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric - PF32-M6-35-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
PF32-M6-35-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF32-M6-35-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF32-M6-35-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3740 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19633 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details