PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF32-M6-35-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF32-M6-35-BN-2 is a low-profile, spring-loaded captive panel screw with an M6 x 1 thread, 1.48 mm shank length, and a bright nickel finish over copper flash. It features a knurled cap for tool or hand operation, a 7.62 mm maximum sheet thickness capability, and a 15.24 mm hole center-to-edge distance. The screw is made of hardened carbon steel, with a 300 series stainless steel spring, and meets ASME B1.1 and B1.13M thread standards. The part is part of the PF30 series, designed for applications requiring flush mounting with easy access and anti-cross-threading capability.

Datasheet Summary
Powered by GS/AI

The PF32-M6-35-BN-2 is a low-profile, spring-loaded captive panel screw with an M6 x 1 thread, 1.48 mm shank length, and a bright nickel finish over copper flash. It features a knurled cap for tool or hand operation, a 7.62 mm maximum sheet thickness capability, and a 15.24 mm hole center-to-edge distance. The screw is made of hardened carbon steel, with a 300 series stainless steel spring, and meets ASME B1.1 and B1.13M thread standards. The part is part of the PF30 series, designed for applications requiring flush mounting with easy access and anti-cross-threading capability.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric - PF32-M6-35-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
PF32-M6-35-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF32-M6-35-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF32-M6-35-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3740 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-032-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details