PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF32-M5-30-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF32 series comprises low-profile, spring-loaded captive panel screws designed for use in thin metal panels, providing secure fastening with tool or finger operation. The part supports M5 threading and offers an installed height above the sheet consistent with its class, with a retainer pushout rating of 1156 N in aluminum and 1890 N in cold-rolled steel. Installation torque is specified at 15.6 N·m. The series is marked with standard PEM identifiers for authentication and is suitable for applications requiring repeated access without loose hardware.

Datasheet Summary
Powered by GS/AI

The PF32 series comprises low-profile, spring-loaded captive panel screws designed for use in thin metal panels, providing secure fastening with tool or finger operation. The part supports M5 threading and offers an installed height above the sheet consistent with its class, with a retainer pushout rating of 1156 N in aluminum and 1890 N in cold-rolled steel. Installation torque is specified at 15.6 N·m. The series is marked with standard PEM identifiers for authentication and is suitable for applications requiring repeated access without loose hardware.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric - PF32-M5-30-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
PF32-M5-30-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF32-M5-30-BN
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF32-M5-30-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details