PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF32-M4-30-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF32 series comprises low-profile, spring-loaded captive panel screws with a large knurled knob for tool or finger operation, designed for secure fastening in thin panels requiring repeated access. The PF32 variant for M4 thread size has a recommended tightening torque of 12.5 N·m, a minimum tensile strength of 667 N, an installation force of 26.7 kN in cold-rolled steel, and a retainer pushout force of 712 N in cold-rolled steel. It is suitable for installation in aluminum and steel sheets with recommended minimum sheet hardness to ensure proper clinching. The screw head features a non-flush design and is available in standard black finish.

Datasheet Summary
Powered by GS/AI

The PF32 series comprises low-profile, spring-loaded captive panel screws with a large knurled knob for tool or finger operation, designed for secure fastening in thin panels requiring repeated access. The PF32 variant for M4 thread size has a recommended tightening torque of 12.5 N·m, a minimum tensile strength of 667 N, an installation force of 26.7 kN in cold-rolled steel, and a retainer pushout force of 712 N in cold-rolled steel. It is suitable for installation in aluminum and steel sheets with recommended minimum sheet hardness to ensure proper clinching. The screw head features a non-flush design and is available in standard black finish.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric - PF32-M4-30-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
PF32-M4-30-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF32-M4-30-BN
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF32-M4-30-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-0420-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers