PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF32-M3-30-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF32 series consists of low-profile, spring-loaded captive panel screws with a large slotted head for tool or finger operation, designed for secure attachment and repeated access in thin sheet materials. The part is available in metric thread sizes including M3, with a recommended tightening torque of 9.8 N·m for M3 thread. Performance data shows an installation force of 823 N in aluminum and 1334 N in cold-rolled steel, with retainer pushout forces of 22.2 kN and 1890 N respectively. The fastener is compatible with 0.8-2.0 mm sheet thickness and installs into standard mounting holes. A black color option is standard. Custom sizes may be ordered.

Datasheet Summary
Powered by GS/AI

The PF32 series consists of low-profile, spring-loaded captive panel screws with a large slotted head for tool or finger operation, designed for secure attachment and repeated access in thin sheet materials. The part is available in metric thread sizes including M3, with a recommended tightening torque of 9.8 N·m for M3 thread. Performance data shows an installation force of 823 N in aluminum and 1334 N in cold-rolled steel, with retainer pushout forces of 22.2 kN and 1890 N respectively. The fastener is compatible with 0.8-2.0 mm sheet thickness and installs into standard mounting holes. A black color option is standard. Custom sizes may be ordered.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric - PF32-M3-30-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
PF32-M3-30-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF32-M3-30-CN
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF32-M3-30-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2165 inch (5.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19634 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Screws - PF11M-M6-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details