PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF32-832-30-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF32 series consists of low-profile, spring-loaded captive panel screws designed for easy service access without loose hardware. These fasteners are intended for installation into thin sheet materials and feature a large slotted head for tool or finger operation. Performance data for the PF32 variant with 8-32 thread includes a recommended tightening torque of 2800 in-lbs, a minimum tensile strength of 6000 lbf, an installation force of 200 lbf, and a retainer pushout strength of 300 lbf when installed in cold-rolled steel. The screw is compatible with 0.032 in to 0.135 in thick materials. The parts carry the PEM® brand markings and are designed for applications requiring repeatable access.

Datasheet Summary
Powered by GS/AI

The PF32 series consists of low-profile, spring-loaded captive panel screws designed for easy service access without loose hardware. These fasteners are intended for installation into thin sheet materials and feature a large slotted head for tool or finger operation. Performance data for the PF32 variant with 8-32 thread includes a recommended tightening torque of 2800 in-lbs, a minimum tensile strength of 6000 lbf, an installation force of 200 lbf, and a retainer pushout strength of 300 lbf when installed in cold-rolled steel. The screw is compatible with 0.032 in to 0.135 in thick materials. The parts carry the PEM® brand markings and are designed for applications requiring repeatable access.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF32-832-30-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF32-832-30-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF32-832-30-CN
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF32-832-30-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-032-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details