PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF32-440-30-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF32 series is a low-profile, spring-loaded captive panel screw with a large knob for tool or finger operation, designed for use in thin sheet materials requiring repeated access. It installs into aluminum and cold-rolled steel with recommended installation forces of 2800 lbs for 8-32 thread size and 3500 lbs for #10-32 thread size, and provides pushout resistance up to 6000 lbs and 8000 lbs respectively. The retainer pullout force ranges from 190 to 260 lbs depending on thread size. The fastener features a spring-loaded mechanism and is available in standard black color. Thread sizes include 440, 632, 832, 032, and 0420.

Datasheet Summary
Powered by GS/AI

The PF32 series is a low-profile, spring-loaded captive panel screw with a large knob for tool or finger operation, designed for use in thin sheet materials requiring repeated access. It installs into aluminum and cold-rolled steel with recommended installation forces of 2800 lbs for 8-32 thread size and 3500 lbs for #10-32 thread size, and provides pushout resistance up to 6000 lbs and 8000 lbs respectively. The retainer pullout force ranges from 190 to 260 lbs depending on thread size. The fastener features a spring-loaded mechanism and is available in standard black color. Thread sizes include 440, 632, 832, 032, and 0420.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF32-440-30-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF32-440-30-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF32-440-30-CN
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF32-440-30-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-632-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-0420-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-M3.5-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers