PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF32-0420-35-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF32-0420-35-CN-2 is a low-profile, spring-loaded captive panel screw with a 1/4-20 thread, designed for easy tool or hand operation. It has a 0.058 inch shank diameter and 0.060 inch maximum sheet thickness capability, with a head height of 0.385 inch and a total installed height of 0.675 inch. The retainer has a DuraBlack™ finish, and the screw is made of hardened carbon steel with a bright nickel over copper flash finish. It is suitable for installation into thin sheet materials and features a knurled cap for improved grip.

Datasheet Summary
Powered by GS/AI

The PF32-0420-35-CN-2 is a low-profile, spring-loaded captive panel screw with a 1/4-20 thread, designed for easy tool or hand operation. It has a 0.058 inch shank diameter and 0.060 inch maximum sheet thickness capability, with a head height of 0.385 inch and a total installed height of 0.675 inch. The retainer has a DuraBlack™ finish, and the screw is made of hardened carbon steel with a bright nickel over copper flash finish. It is suitable for installation into thin sheet materials and features a knurled cap for improved grip.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF32-0420-35-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF32-0420-35-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF32-0420-35-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF32-0420-35-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers