PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF32-0420-35-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF32-0420-35-BN is a low-profile, spring-loaded captive panel screw with a 1/4-20 thread size and a 0.058 inch shank length, designed for installation in sheet thicknesses up to 0.060 inch. The part features a knurled cap for tool or hand operation, with a DuraBlack finish on the retainer and a bright nickel over copper flash finish on the screw. The screw is made of hardened carbon steel, the spring is 300 series stainless steel, and the retainer has a Brinell hardness of 107 or less. It is compatible with a minimum hole size of 0.375 inch and requires a minimum distance of 0.38 inch from the hole center to the sheet edge.

Datasheet Summary
Powered by GS/AI

PF32-0420-35-BN is a low-profile, spring-loaded captive panel screw with a 1/4-20 thread size and a 0.058 inch shank length, designed for installation in sheet thicknesses up to 0.060 inch. The part features a knurled cap for tool or hand operation, with a DuraBlack finish on the retainer and a bright nickel over copper flash finish on the screw. The screw is made of hardened carbon steel, the spring is 300 series stainless steel, and the retainer has a Brinell hardness of 107 or less. It is compatible with a minimum hole size of 0.375 inch and requires a minimum distance of 0.38 inch from the hole center to the sheet edge.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF32-0420-35-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF32-0420-35-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF32-0420-35-BN
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF32-0420-35-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19629 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details