PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF32-0420-35-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF32-0420-35-BN-2 is a low-profile, spring-loaded captive panel screw with a 1/4-20 thread, a 0.058-inch shank length, and a DuraBlack finish. It features a knurled cap for tool or hand operation and is designed for installation in sheet materials up to 0.060 inch thick. The retainer and screw are carbon steel with a bright nickel over copper flash finish per ASTM B689, Type II. Installed height above the sheet is 0.675 inch, with a minimum hole center-to-edge distance of 0.38 inch and a nominal hole size of 0.250 inch.

Datasheet Summary
Powered by GS/AI

PF32-0420-35-BN-2 is a low-profile, spring-loaded captive panel screw with a 1/4-20 thread, a 0.058-inch shank length, and a DuraBlack finish. It features a knurled cap for tool or hand operation and is designed for installation in sheet materials up to 0.060 inch thick. The retainer and screw are carbon steel with a bright nickel over copper flash finish per ASTM B689, Type II. Installed height above the sheet is 0.675 inch, with a minimum hole center-to-edge distance of 0.38 inch and a nominal hole size of 0.250 inch.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF32-0420-35-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF32-0420-35-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF32-0420-35-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF32-0420-35-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-032-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19596 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Captive Screws - PF11-M5-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details