PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF32-032-30-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF32 series consists of low-profile, spring-loaded captive panel screws with a large slotted head for tool or finger operation, designed for installation into thin sheets. The PF32-032 variant has a 0.32 inch thread size, with a recommended tightening torque of 3,500 in-lbs and a minimum tensile strength of 8,000 lbs. Installation force is 2,600 lbs in aluminum and 8,000 lbs in cold-rolled steel, with a retainer pushout force of 425 lbs. The fastener is suitable for use in painted panels and offers anti-corrosion protection. Performance data applies to all PF32 variants regardless of finish or plating.

Datasheet Summary
Powered by GS/AI

The PF32 series consists of low-profile, spring-loaded captive panel screws with a large slotted head for tool or finger operation, designed for installation into thin sheets. The PF32-032 variant has a 0.32 inch thread size, with a recommended tightening torque of 3,500 in-lbs and a minimum tensile strength of 8,000 lbs. Installation force is 2,600 lbs in aluminum and 8,000 lbs in cold-rolled steel, with a retainer pushout force of 425 lbs. The fastener is suitable for use in painted panels and offers anti-corrosion protection. Performance data applies to all PF32 variants regardless of finish or plating.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF32-032-30-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF32-032-30-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF32-032-30-BN
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF32-032-30-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0580 inch (1.47 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Captive Screws - PF11MF-M6-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details