PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF31-M5-30-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF31 is a low-profile, spring-loaded captive panel screw designed for applications requiring easy access and secure mounting of thin metal panels or components. It installs into pre-drilled holes and retains its mating screw to prevent loss during service. The part features a large slotted head for tool or finger operation and is rated for use in applications with painted or stainless steel panels. It is available in metric thread sizes and supports multiple panel thicknesses. All variants in the PF30 series meet PennEngineering's quality standards and include the PEM® product marking.

Datasheet Summary
Powered by GS/AI

The PF31 is a low-profile, spring-loaded captive panel screw designed for applications requiring easy access and secure mounting of thin metal panels or components. It installs into pre-drilled holes and retains its mating screw to prevent loss during service. The part features a large slotted head for tool or finger operation and is rated for use in applications with painted or stainless steel panels. It is available in metric thread sizes and supports multiple panel thicknesses. All variants in the PF30 series meet PennEngineering's quality standards and include the PEM® product marking.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric - PF31-M5-30-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
PF31-M5-30-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF31-M5-30-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF31-M5-30-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-832-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Captive Screws - PF11MF-440-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details