PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF31-M5-30-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF31 is a low-profile, spring-loaded captive panel screw designed for easy access and secure mounting in thin sheet materials, featuring a large slotted head for tool or finger operation. It installs into metal panels and retains its position for repeated access. The PF31 series supports metric threading and is compatible with stainless steel and printed circuit boards. Fastener height and installation requirements are standardized across the series, with specific dimensional data available in internal documentation.

Datasheet Summary
Powered by GS/AI

The PF31 is a low-profile, spring-loaded captive panel screw designed for easy access and secure mounting in thin sheet materials, featuring a large slotted head for tool or finger operation. It installs into metal panels and retains its position for repeated access. The PF31 series supports metric threading and is compatible with stainless steel and printed circuit boards. Fastener height and installation requirements are standardized across the series, with specific dimensional data available in internal documentation.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric - PF31-M5-30-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
PF31-M5-30-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF31-M5-30-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF31-M5-30-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Screws - PF11-M3.5-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details