PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF31-M4-30-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF31 series consists of low-profile, spring-loaded captive panel screws designed for easy tool or finger operation, suitable for use in thin sheet materials including aluminum and cold-rolled steel. It is available in metric thread sizes including M4, with a recommended tightening torque of 12.5 N·m. Performance data shows an installation force of 489 N and a retainer pullout force of 26.7 kN in cold-rolled steel, and 465 N and 22.2 kN in 5052-H34 aluminum. The fastener incorporates a spring-loaded mechanism for secure retention and includes a dimple marking for identification.

Datasheet Summary
Powered by GS/AI

The PF31 series consists of low-profile, spring-loaded captive panel screws designed for easy tool or finger operation, suitable for use in thin sheet materials including aluminum and cold-rolled steel. It is available in metric thread sizes including M4, with a recommended tightening torque of 12.5 N·m. Performance data shows an installation force of 489 N and a retainer pullout force of 26.7 kN in cold-rolled steel, and 465 N and 22.2 kN in 5052-H34 aluminum. The fastener incorporates a spring-loaded mechanism for secure retention and includes a dimple marking for identification.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric - PF31-M4-30-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
PF31-M4-30-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric PF31-M4-30-CN
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF31-M4-30-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Captive Screws - PF11MF-440-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19623 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details