PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF31-832-30-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF31-832-30-CN is a low-profile, spring-loaded captive panel screw in the PF30 series, designed for easy tool or hand operation with a knurled cap. It features an #8-32 external thread per ASME B1.1, a carbon steel retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. The part has a DuraBlack finish on the retainer and screw, with a nominal shank length of 0.250 inches and a maximum sheet thickness of 0.060 inches. The installed height above the sheet is 0.202 inches, and the minimum distance from the centerline to the sheet edge is 0.29 inches. This variant is identified by the 832 thread size code and CN finish code as per the PF30 series designation.

Datasheet Summary
Powered by GS/AI

The PF31-832-30-CN is a low-profile, spring-loaded captive panel screw in the PF30 series, designed for easy tool or hand operation with a knurled cap. It features an #8-32 external thread per ASME B1.1, a carbon steel retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. The part has a DuraBlack finish on the retainer and screw, with a nominal shank length of 0.250 inches and a maximum sheet thickness of 0.060 inches. The installed height above the sheet is 0.202 inches, and the minimum distance from the centerline to the sheet edge is 0.29 inches. This variant is identified by the 832 thread size code and CN finish code as per the PF30 series designation.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF31-832-30-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF31-832-30-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF31-832-30-CN
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF31-832-30-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Captive Screws - PF11M-0420-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details