PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF31-832-30-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF31-832-30-CN is a low-profile, spring-loaded captive panel screw with a knurled cap for tool or hand operation, designed for thin sheet materials. It features an #8-32 thread size, a hardened carbon steel screw body, a 300 series stainless steel spring, and a DuraBlack finish. The retainer has a bright nickel over copper flash finish. Installed height above the sheet is 0.202 inches, with a minimum sheet thickness of 0.030 inches and maximum of 0.060 inches. The screw requires a 0.325-inch hole diameter and a minimum edge distance of 0.28 inches. The design allows for single-side installation and includes a groove on the retainer to identify metric thread sizes.

Datasheet Summary
Powered by GS/AI

The PF31-832-30-CN is a low-profile, spring-loaded captive panel screw with a knurled cap for tool or hand operation, designed for thin sheet materials. It features an #8-32 thread size, a hardened carbon steel screw body, a 300 series stainless steel spring, and a DuraBlack finish. The retainer has a bright nickel over copper flash finish. Installed height above the sheet is 0.202 inches, with a minimum sheet thickness of 0.030 inches and maximum of 0.060 inches. The screw requires a 0.325-inch hole diameter and a minimum edge distance of 0.28 inches. The design allows for single-side installation and includes a groove on the retainer to identify metric thread sizes.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF31-832-30-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF31-832-30-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF31-832-30-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF31-832-30-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11-M6-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11MF-M5-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details