PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF31-032-30-CN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF31-032-30-CN-2 is a low-profile, spring-loaded captive panel screw in the PF30 series, designed for easy hand or tool operation with a knurled cap. It features a #8-32 thread size, a 0.250-inch shank length, and a DuraBlack finish on both the screw and retainer, with a 300 series stainless steel spring. The retainer includes a diagonal knurl and groove to identify metric thread sizes. It is intended for installation in sheet thicknesses up to 0.060 inch with a minimum hole size of 0.202 inch and a minimum distance to edge of 0.28 inch. The screw is made of hardened carbon steel, and the assembly meets ASME B1.1 and B1.13M thread standards.

Datasheet Summary
Powered by GS/AI

The PF31-032-30-CN-2 is a low-profile, spring-loaded captive panel screw in the PF30 series, designed for easy hand or tool operation with a knurled cap. It features a #8-32 thread size, a 0.250-inch shank length, and a DuraBlack finish on both the screw and retainer, with a 300 series stainless steel spring. The retainer includes a diagonal knurl and groove to identify metric thread sizes. It is intended for installation in sheet thicknesses up to 0.060 inch with a minimum hole size of 0.202 inch and a minimum distance to edge of 0.28 inch. The screw is made of hardened carbon steel, and the assembly meets ASME B1.1 and B1.13M thread standards.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF31-032-30-CN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF31-032-30-CN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF31-032-30-CN-2
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF31-032-30-CN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0380 inch (0.9652 mm)
Panel Thickness 0.0400 inch (1.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Captive Screws - PF11MF-M3-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details