PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M6-1-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW captive panel screws are spring-loaded, flare-mounted, floating fasteners with an external metric thread, designed to compensate for mating hole misalignment and install into any panel hardness. The M6 x 1 thread variant has a knurled knob, hardened carbon steel screw, aluminum retainer and knob, 300 series stainless steel spring, and stainless steel washer. It accommodates a minimum panel thickness of 1.6 mm, with a total installed height of 16.26 mm and a maximum hole size of 10.49 mm. The screw length is 8.89 mm, and it requires a #3 driver. Mating washers are included.

Datasheet Summary
Powered by GS/AI

PF12MW captive panel screws are spring-loaded, flare-mounted, floating fasteners with an external metric thread, designed to compensate for mating hole misalignment and install into any panel hardness. The M6 x 1 thread variant has a knurled knob, hardened carbon steel screw, aluminum retainer and knob, 300 series stainless steel spring, and stainless steel washer. It accommodates a minimum panel thickness of 1.6 mm, with a total installed height of 16.26 mm and a maximum hole size of 10.49 mm. The screw length is 8.89 mm, and it requires a #3 driver. Mating washers are included.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M6-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M6-1-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M6-1-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M6-1-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.4130 inch (10.49 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-832-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-440-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details