PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M6-1-1-BL

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-M6-1-1-BL is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for use in applications requiring misalignment compensation and access without loose components. It features an M6 x 1 thread, a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The part has a DuraBlack™ finish, indicated by the "BL" suffix, and includes a stainless steel washer. It is installed in a panel with a minimum thickness of 1.6 mm and allows a floating range of 3.56 mm. The overall length is 20.07 mm and the driver size is #3.

Datasheet Summary
Powered by GS/AI

PF12MW-M6-1-1-BL is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for use in applications requiring misalignment compensation and access without loose components. It features an M6 x 1 thread, a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The part has a DuraBlack™ finish, indicated by the "BL" suffix, and includes a stainless steel washer. It is installed in a panel with a minimum thickness of 1.6 mm and allows a floating range of 3.56 mm. The overall length is 20.07 mm and the driver size is #3.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric - PF12MW-M6-1-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
PF12MW-M6-1-1-BL
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric PF12MW-M6-1-1-BL
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-M6-1-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.4130 inch (10.49 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details